Cornell Dubilier Aluminum Electrolytic Capacitor 9000Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS902U100V5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 9000UF, 100V, +75, -10%, SCREW; Capacitance:9000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.024ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 9000UF, 100V, +75, -10%, SCREW; Capacitance:9000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.024ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 9000Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier - 69K1908 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 9000Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier
69K1908
Aluminum Electrolytic Capacitor 9000Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier 69K1908
ALUMINUM ELECTROLYTIC CAPACITOR 9000UF, 100V, +75, -10%, SCREW; Capacitance:9000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.024ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 9000UF, 100V, +75, -10%, SCREW; Capacitance:9000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.024ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 69K1908
Product Name Aluminum Electrolytic Capacitor 9000Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 9000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 1763-0504B103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details