Cornell Dubilier Aluminum Electrolytic Capacitor 9000Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS902T250W5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 9000UF, 250V, +50%,-10%, SCREW; Capacitance:9000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.016ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 9000UF, 250V, +50%,-10%, SCREW; Capacitance:9000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.016ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 9000Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 07C9758 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 9000Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier
07C9758
Aluminum Electrolytic Capacitor 9000Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier 07C9758
ALUMINUM ELECTROLYTIC CAPACITOR 9000UF, 250V, +50%,-10%, SCREW; Capacitance:9000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.016ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 9000UF, 250V, +50%,-10%, SCREW; Capacitance:9000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.016ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07C9758
Product Name Aluminum Electrolytic Capacitor 9000Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 9000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details