Cornell Dubilier Aluminum Electrolytic Capacitor 89000Uf, 63V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS893U063W5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 89000UF, 63V, +75, -10%, SCREW; Capacitance:89000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.01ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 89000UF, 63V, +75, -10%, SCREW; Capacitance:89000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.01ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 89000Uf, 63V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1267 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 89000Uf, 63V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1267
Aluminum Electrolytic Capacitor 89000Uf, 63V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1267
ALUMINUM ELECTROLYTIC CAPACITOR 89000UF, 63V, +75, -10%, SCREW; Capacitance:89000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.01ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 89000UF, 63V, +75, -10%, SCREW; Capacitance:89000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.01ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1267
Product Name Aluminum Electrolytic Capacitor 89000Uf, 63V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 89000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic Capacitor - 101412T200DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4100 microF
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details