Cornell Dubilier Aluminum Electrolytic Capacitor 8900Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS892U016R2C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 8900UF, 16V, +75, -10%, SCREW; Capacitance:8900µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 8900UF, 16V, +75, -10%, SCREW; Capacitance:8900µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 8900Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier - 69K1905 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 8900Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier
69K1905
Aluminum Electrolytic Capacitor 8900Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier 69K1905
ALUMINUM ELECTROLYTIC CAPACITOR 8900UF, 16V, +75, -10%, SCREW; Capacitance:8900µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 8900UF, 16V, +75, -10%, SCREW; Capacitance:8900µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 69K1905
Product Name Aluminum Electrolytic Capacitor 8900Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Features Polarized
Capacitance Range 8900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000910FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details