Cornell Dubilier Aluminum Electrolytic Capacitor 8500Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS852U025R3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 8500UF, 25V, +75, -10%, SCREW; Capacitance:8500µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 8500UF, 25V, +75, -10%, SCREW; Capacitance:8500µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 8500Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier - 08H0233 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 8500Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier
08H0233
Aluminum Electrolytic Capacitor 8500Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier 08H0233
ALUMINUM ELECTROLYTIC CAPACITOR 8500UF, 25V, +75, -10%, SCREW; Capacitance:8500µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 8500UF, 25V, +75, -10%, SCREW; Capacitance:8500µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08H0233
Product Name Aluminum Electrolytic Capacitor 8500Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Features Polarized
Capacitance Range 8500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100100KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 101243U040BF2A-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details