ALUMINUM ELECTROLYTIC CAPACITOR 83000UF, 16V, +75, -10%, SCREW; Capacitance:83000µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 44F1195 |
| Product Name | Aluminum Electrolytic Capacitor 83000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| Capacitance Range | 83000 microF |