Cornell Dubilier Aluminum Electrolytic Capacitor 82000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS823U050X4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 82000UF, 50V, +75, -10%, SCREW; Capacitance:82000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.004ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 82000UF, 50V, +75, -10%, SCREW; Capacitance:82000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.004ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 82000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1259 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 82000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1259
Aluminum Electrolytic Capacitor 82000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1259
ALUMINUM ELECTROLYTIC CAPACITOR 82000UF, 50V, +75, -10%, SCREW; Capacitance:82000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.004ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 82000UF, 50V, +75, -10%, SCREW; Capacitance:82000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.004ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1259
Product Name Aluminum Electrolytic Capacitor 82000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 82000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic Capacitor - 101282U100EJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-050520500821FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details