ALUMINUM ELECTROLYTIC CAPACITOR 82000UF, 25V, +75, -10%, SCREW; Capacitance:82000µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 62H1258 |
| Product Name | Aluminum Electrolytic Capacitor 82000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| Capacitance Range | 82000 microF |