Cornell Dubilier Aluminum Electrolytic Capacitor 7800Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS782U030R2C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 7800UF, 30V, +75, -10%, SCREW; Capacitance:7800µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 7800UF, 30V, +75, -10%, SCREW; Capacitance:7800µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 7800Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier - 97C8090 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 7800Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier
97C8090
Aluminum Electrolytic Capacitor 7800Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier 97C8090
ALUMINUM ELECTROLYTIC CAPACITOR 7800UF, 30V, +75, -10%, SCREW; Capacitance:7800µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 7800UF, 30V, +75, -10%, SCREW; Capacitance:7800µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97C8090
Product Name Aluminum Electrolytic Capacitor 7800Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Features Polarized
Capacitance Range 7800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 1761-0402B472J250PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details