Cornell Dubilier Aluminum Electrolytic Capacitor 7800Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS782T200X5L3PH

Description
ALUMINUM ELECTROLYTIC CAPACITOR 7800UF, 200V, +50%,-10%, SCREW; Capacitance:7800µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 7800UF, 200V, +50%,-10%, SCREW; Capacitance:7800µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor with a capacitance of 7800 µF and a voltage rating of 200 V features a tolerance of +50% to -10%. It is designed with screw terminals for secure connections. This capacitor is suitable for applications requiring high current filtering or energy storage, making it ideal for demanding electronic circuits. The product complies with the EU Directive 2002/95/EC, ensuring it is free from hazardous substances such as lead and mercury. It has a lifetime rating of 3000 hours at a temperature of 105°C, indicating its reliability in high-temperature environments. The capacitor's specifications make it a viable option for engineers looking for robust performance in their projects.

Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor with a capacitance of 7800 µF and a voltage rating of 200 V features a tolerance of +50% to -10%. It is designed with screw terminals for secure connections. This capacitor is suitable for applications requiring high current filtering or energy storage, making it ideal for demanding electronic circuits. The product complies with the EU Directive 2002/95/EC, ensuring it is free from hazardous substances such as lead and mercury. It has a lifetime rating of 3000 hours at a temperature of 105°C, indicating its reliability in high-temperature environments. The capacitor's specifications make it a viable option for engineers looking for robust performance in their projects.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 7800Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 25H8298 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 7800Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
25H8298
Aluminum Electrolytic Capacitor 7800Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier 25H8298
ALUMINUM ELECTROLYTIC CAPACITOR 7800UF, 200V, +50%,-10%, SCREW; Capacitance:7800µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 7800UF, 200V, +50%,-10%, SCREW; Capacitance:7800µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25H8298
Product Name Aluminum Electrolytic Capacitor 7800Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 7800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101142U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details