Cornell Dubilier Capacitor, Al;7400uF;High Cap. ComputerGrade;Screw;-10%,+50%;200WVDC;250SVDC CGS742T200X5L

Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities
Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al;7400uF;High Cap. ComputerGrade;Screw;-10%,+50%;200WVDC;250SVDC - 70187025 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;7400uF;High Cap. ComputerGrade;Screw;-10%,+50%;200WVDC;250SVDC
70187025
Capacitor, Al;7400uF;High Cap. ComputerGrade;Screw;-10%,+50%;200WVDC;250SVDC 70187025
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site
Aluminum Electrolytic Capacitor 7400Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 69K1899 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 7400Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
69K1899
Aluminum Electrolytic Capacitor 7400Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier 69K1899
ALUMINUM ELECTROLYTIC CAPACITOR 7400UF, 200V, +50%,-10%, SCREW; Capacitance:7400µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.018ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 7400UF, 200V, +50%,-10%, SCREW; Capacitance:7400µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.018ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70187025 69K1899
Product Name Capacitor, Al;7400uF;High Cap. ComputerGrade;Screw;-10%,+50%;200WVDC;250SVDC Aluminum Electrolytic Capacitor 7400Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw Terminal Screw
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7400 microF 7400 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1725470 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers