The Aluminum Electrolytic Capacitor with a capacitance of 7300 µF and a voltage rating of 150V is designed for high current filtering and energy storage applications. It features a capacitance tolerance of +75% to -10%, ensuring flexibility in various circuit designs. The capacitor is equipped with screw terminals for secure connections and is compliant with RoHS regulations, indicating it is free from hazardous substances. It is rated for a lifetime of 3000 hours at a temperature of 105°C, making it suitable for demanding environments. This capacitor is part of the Cornell Dubilier CGS series, known for its high capacitance and reliability in electronic applications.
ALUMINUM ELECTROLYTIC CAPACITOR 7300UF, 150V, +75, -10%, SCREW; Capacitance:7300µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 01J2374 |
| Product Name | Aluminum Electrolytic Capacitor 7300Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 7300 microF |