Cornell Dubilier Aluminum Electrolytic Capacitor 720Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS721U150R3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 720UF, 150V, +75, -10%, SCREW; Capacitance:720µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 720UF, 150V, +75, -10%, SCREW; Capacitance:720µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 720Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier - 98B5302 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 720Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier
98B5302
Aluminum Electrolytic Capacitor 720Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier 98B5302
ALUMINUM ELECTROLYTIC CAPACITOR 720UF, 150V, +75, -10%, SCREW; Capacitance:720µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 720UF, 150V, +75, -10%, SCREW; Capacitance:720µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 98B5302
Product Name Aluminum Electrolytic Capacitor 720Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Features Polarized
Capacitance Range 720 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details