Cornell Dubilier Aluminum Electrolytic Capacitor 70000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS703U016V4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 70000UF, 16V, +75, -10%, SCREW; Capacitance:70000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.008ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 70000UF, 16V, +75, -10%, SCREW; Capacitance:70000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.008ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 70000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier - 07C9752 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 70000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier
07C9752
Aluminum Electrolytic Capacitor 70000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier 07C9752
ALUMINUM ELECTROLYTIC CAPACITOR 70000UF, 16V, +75, -10%, SCREW; Capacitance:70000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.008ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 70000UF, 16V, +75, -10%, SCREW; Capacitance:70000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.008ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07C9752
Product Name Aluminum Electrolytic Capacitor 70000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 70000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details