Cornell Dubilier Aluminum Electrolytic Capacitor 68000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS683U075W5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 68000UF, 75V, +75, -10%, SCREW; Capacitance:68000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.008ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 68000UF, 75V, +75, -10%, SCREW; Capacitance:68000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.008ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 68000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1239 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 68000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1239
Aluminum Electrolytic Capacitor 68000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1239
ALUMINUM ELECTROLYTIC CAPACITOR 68000UF, 75V, +75, -10%, SCREW; Capacitance:68000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.008ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 68000UF, 75V, +75, -10%, SCREW; Capacitance:68000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.008ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1239
Product Name Aluminum Electrolytic Capacitor 68000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 68000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers