Cornell Dubilier Capacitor, Al;68000uF;High Cap. Computer Grade;Screw;-10%,+75%;40WVDC;50SVDC CGS683U040X4C

Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities
Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al;68000uF;High Cap. Computer Grade;Screw;-10%,+75%;40WVDC;50SVDC - 70186996 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;68000uF;High Cap. Computer Grade;Screw;-10%,+75%;40WVDC;50SVDC
70186996
Capacitor, Al;68000uF;High Cap. Computer Grade;Screw;-10%,+75%;40WVDC;50SVDC 70186996
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site
Aluminum Electrolytic Capacitor 68000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier - 69K1898 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 68000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier
69K1898
Aluminum Electrolytic Capacitor 68000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier 69K1898
ALUMINUM ELECTROLYTIC CAPACITOR 68000UF, 40V, +75, -10%, SCREW; Capacitance:68000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.012ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 68000UF, 40V, +75, -10%, SCREW; Capacitance:68000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.012ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70186996 69K1898
Product Name Capacitor, Al;68000uF;High Cap. Computer Grade;Screw;-10%,+75%;40WVDC;50SVDC Aluminum Electrolytic Capacitor 68000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw Terminal Screw
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 68000 microF 68000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 338-101C572T200CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details