ALUMINUM ELECTROLYTIC CAPACITOR 6800UF, 50V, +75, -10%, SCREW; Capacitance:6800µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 69K1896 | 70187019 |
| Product Name | Aluminum Electrolytic Capacitor 6800Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier | Capacitor, Al;6800uF;High Cap. ComputerGrade;Screw;-10%,+75%;50WVDC;65SVDC |
| Configuration / Form Factor | Screw | Screw Terminal |
| Capacitance Type | Fixed | |
| Features | Polarized | |
| Capacitance Range | 6800 microF | 6800 microF |
| Capacitance Tolerance | 75 (+/- %) |