Cornell Dubilier Aluminum Electrolytic Capacitor 6700Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS672U050R3L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 6700UF, 50V, +75, -10%, SCREW; Capacitance:6700µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 6700UF, 50V, +75, -10%, SCREW; Capacitance:6700µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 6700Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1236 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 6700Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1236
Aluminum Electrolytic Capacitor 6700Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1236
ALUMINUM ELECTROLYTIC CAPACITOR 6700UF, 50V, +75, -10%, SCREW; Capacitance:6700µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 6700UF, 50V, +75, -10%, SCREW; Capacitance:6700µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1236
Product Name Aluminum Electrolytic Capacitor 6700Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Features Polarized
Capacitance Range 6700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details