ALUMINUM ELECTROLYTIC CAPACITOR 670UF, 500V, +50%, -10%, SCREW; Capacitance:670µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.15ohm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 62H1235 |
| Product Name | Aluminum Electrolytic Capacitor 670Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 670 microF |