Cornell Dubilier Aluminum Electrolytic Capacitor 650Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier CGS651T450V4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 650UF, 450V, +50%, -10%, SCREW; Capacitance:650µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.154ohm RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 650UF, 450V, +50%, -10%, SCREW; Capacitance:650µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.154ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 650Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 69K1893 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 650Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier
69K1893
Aluminum Electrolytic Capacitor 650Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier 69K1893
ALUMINUM ELECTROLYTIC CAPACITOR 650UF, 450V, +50%, -10%, SCREW; Capacitance:650µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.154ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 650UF, 450V, +50%, -10%, SCREW; Capacitance:650µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.154ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Al;650uF;High Cap. Computer Grade;Screw;-10%,+50%;450WVDC;525SVDC - 70186984 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;650uF;High Cap. Computer Grade;Screw;-10%,+50%;450WVDC;525SVDC
70186984
Capacitor, Al;650uF;High Cap. Computer Grade;Screw;-10%,+50%;450WVDC;525SVDC 70186984
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 69K1893 70186984
Product Name Aluminum Electrolytic Capacitor 650Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier Capacitor, Al;650uF;High Cap. Computer Grade;Screw;-10%,+50%;450WVDC;525SVDC
Configuration / Form Factor Screw Screw Terminal
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 650 microF 650 microF
Capacitance Tolerance 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701203 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details