Cornell Dubilier Capacitor, Al;650uF;High Cap. Computer Grade;Screw;-10%,+50%;350WVDC;400SVDC CGS651T350V3C

Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities
Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al;650uF;High Cap. Computer Grade;Screw;-10%,+50%;350WVDC;400SVDC - 70187028 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;650uF;High Cap. Computer Grade;Screw;-10%,+50%;350WVDC;400SVDC
70187028
Capacitor, Al;650uF;High Cap. Computer Grade;Screw;-10%,+50%;350WVDC;400SVDC 70187028
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site
Aluminum Electrolytic Capacitor 650Uf, 350V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 07C9747 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 650Uf, 350V, +50%, -10%, Screw; Capacitance Cornell Dubilier
07C9747
Aluminum Electrolytic Capacitor 650Uf, 350V, +50%, -10%, Screw; Capacitance Cornell Dubilier 07C9747
ALUMINUM ELECTROLYTIC CAPACITOR 650UF, 350V, +50%, -10%, SCREW; Capacitance:650µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.212ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 650UF, 350V, +50%, -10%, SCREW; Capacitance:650µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.212ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70187028 07C9747
Product Name Capacitor, Al;650uF;High Cap. Computer Grade;Screw;-10%,+50%;350WVDC;400SVDC Aluminum Electrolytic Capacitor 650Uf, 350V, +50%, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw Terminal Screw
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 650 microF 650 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C254U030DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1174-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details