Cornell Dubilier Aluminum Electrolytic Capacitor 640Uf, 250V, +50%, -10%, Screw; Capacitance Cornell Dubilier CGS641T250R5C3PL

Description
ALUMINUM ELECTROLYTIC CAPACITOR 640UF, 250V, +50%, -10%, SCREW; Capacitance:640µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 640UF, 250V, +50%, -10%, SCREW; Capacitance:640µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 640Uf, 250V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 63K4695 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 640Uf, 250V, +50%, -10%, Screw; Capacitance Cornell Dubilier
63K4695
Aluminum Electrolytic Capacitor 640Uf, 250V, +50%, -10%, Screw; Capacitance Cornell Dubilier 63K4695
ALUMINUM ELECTROLYTIC CAPACITOR 640UF, 250V, +50%, -10%, SCREW; Capacitance:640µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 640UF, 250V, +50%, -10%, SCREW; Capacitance:640µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 63K4695
Product Name Aluminum Electrolytic Capacitor 640Uf, 250V, +50%, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 640 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details