Cornell Dubilier Aluminum Electrolytic Capacitor 6200Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS622U150W5L3PD

Description
ALUMINUM ELECTROLYTIC CAPACITOR 6200UF, 150V, +75, -10%, SCREW; Capacitance:6200µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.025ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 6200UF, 150V, +75, -10%, SCREW; Capacitance:6200µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.025ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 6200Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier - 64K0295 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 6200Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier
64K0295
Aluminum Electrolytic Capacitor 6200Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier 64K0295
ALUMINUM ELECTROLYTIC CAPACITOR 6200UF, 150V, +75, -10%, SCREW; Capacitance:6200µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.025ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 6200UF, 150V, +75, -10%, SCREW; Capacitance:6200µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.025ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 64K0295
Product Name Aluminum Electrolytic Capacitor 6200Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 6200 microF
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers