Cornell Dubilier Aluminum Electrolytic Capacitor 620Uf, 250V, +50%, -10%, Screw; Capacitance Cornell Dubilier CGS621T250R2C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 620UF, 250V, +50%, -10%, SCREW; Capacitance:620µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.137ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 620UF, 250V, +50%, -10%, SCREW; Capacitance:620µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.137ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 620Uf, 250V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 62H1223 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 620Uf, 250V, +50%, -10%, Screw; Capacitance Cornell Dubilier
62H1223
Aluminum Electrolytic Capacitor 620Uf, 250V, +50%, -10%, Screw; Capacitance Cornell Dubilier 62H1223
ALUMINUM ELECTROLYTIC CAPACITOR 620UF, 250V, +50%, -10%, SCREW; Capacitance:620µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.137ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 620UF, 250V, +50%, -10%, SCREW; Capacitance:620µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.137ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1223
Product Name Aluminum Electrolytic Capacitor 620Uf, 250V, +50%, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 620 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B501K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details