Cornell Dubilier Capacitor, Al;60000uF;High Cap. Computer Grade;Screw;-10%,+75%;50WVDC;65SVDC CGS603U050X5C

Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities
Datasheet
Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al;60000uF;High Cap. Computer Grade;Screw;-10%,+75%;50WVDC;65SVDC - 70187021 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;60000uF;High Cap. Computer Grade;Screw;-10%,+75%;50WVDC;65SVDC
70187021
Capacitor, Al;60000uF;High Cap. Computer Grade;Screw;-10%,+75%;50WVDC;65SVDC 70187021
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site
Aluminum Electrolytic Capacitor 60000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier - 69K1891 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 60000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
69K1891
Aluminum Electrolytic Capacitor 60000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier 69K1891
ALUMINUM ELECTROLYTIC CAPACITOR 60000UF, 50V, +75, -10%, SCREW; Capacitance:60000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.01ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 60000UF, 50V, +75, -10%, SCREW; Capacitance:60000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.01ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70187021 69K1891
Product Name Capacitor, Al;60000uF;High Cap. Computer Grade;Screw;-10%,+75%;50WVDC;65SVDC Aluminum Electrolytic Capacitor 60000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw Terminal Screw
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 60000 microF 60000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details