Cornell Dubilier Capacitor, Large Can Screw Terminal, 6000uF, 300V, Dia. 3.00in., Length 8.625In. CGS602T300X8L

Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities
Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Large Can Screw Terminal, 6000uF, 300V, Dia. 3.00in., Length 8.625In. - 70186926 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Large Can Screw Terminal, 6000uF, 300V, Dia. 3.00in., Length 8.625In.
70186926
Capacitor, Large Can Screw Terminal, 6000uF, 300V, Dia. 3.00in., Length 8.625In. 70186926
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site
Aluminum Electrolytic Capacitor 6000Uf, 300V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 69K1889 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 6000Uf, 300V, +50%,-10%, Screw; Capacitance Cornell Dubilier
69K1889
Aluminum Electrolytic Capacitor 6000Uf, 300V, +50%,-10%, Screw; Capacitance Cornell Dubilier 69K1889
ALUMINUM ELECTROLYTIC CAPACITOR 6000UF, 300V, +50%,-10%, SCREW; Capacitance:6000µF; Voltage(DC):300V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.022ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 6000UF, 300V, +50%,-10%, SCREW; Capacitance:6000µF; Voltage(DC):300V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.022ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70186926 69K1889
Product Name Capacitor, Large Can Screw Terminal, 6000uF, 300V, Dia. 3.00in., Length 8.625In. Aluminum Electrolytic Capacitor 6000Uf, 300V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw Terminal Screw
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6000 microF 6000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U030BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details