Cornell Dubilier Aluminum Electrolytic Capacitor 6000Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS602T250V5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 6000UF, 250V, +50%,-10%, SCREW; Capacitance:6000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.022ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 6000UF, 250V, +50%,-10%, SCREW; Capacitance:6000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.022ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 6000Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 62H1218 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 6000Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier
62H1218
Aluminum Electrolytic Capacitor 6000Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier 62H1218
ALUMINUM ELECTROLYTIC CAPACITOR 6000UF, 250V, +50%,-10%, SCREW; Capacitance:6000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.022ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 6000UF, 250V, +50%,-10%, SCREW; Capacitance:6000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.022ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1218
Product Name Aluminum Electrolytic Capacitor 6000Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 6000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic Capacitor - 101C402T250CJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers