Cornell Dubilier Aluminum Electrolytic Capacitor 590Uf, 200V, +50%, -10%, Screw; Capacitance Cornell Dubilier CGS591T200R3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 590UF, 200V, +50%, -10%, SCREW; Capacitance:590µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.151ohm RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 590UF, 200V, +50%, -10%, SCREW; Capacitance:590µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.151ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 590Uf, 200V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 94F3726 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 590Uf, 200V, +50%, -10%, Screw; Capacitance Cornell Dubilier
94F3726
Aluminum Electrolytic Capacitor 590Uf, 200V, +50%, -10%, Screw; Capacitance Cornell Dubilier 94F3726
ALUMINUM ELECTROLYTIC CAPACITOR 590UF, 200V, +50%, -10%, SCREW; Capacitance:590µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.151ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 590UF, 200V, +50%, -10%, SCREW; Capacitance:590µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.151ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Al;590uF;High Cap. Computer Grade;Screw;-10%,+50%;200WVDC;250SVDC - 70186952 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;590uF;High Cap. Computer Grade;Screw;-10%,+50%;200WVDC;250SVDC
70186952
Capacitor, Al;590uF;High Cap. Computer Grade;Screw;-10%,+50%;200WVDC;250SVDC 70186952
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 94F3726 70186952
Product Name Aluminum Electrolytic Capacitor 590Uf, 200V, +50%, -10%, Screw; Capacitance Cornell Dubilier Capacitor, Al;590uF;High Cap. Computer Grade;Screw;-10%,+50%;200WVDC;250SVDC
Configuration / Form Factor Screw Screw Terminal
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 590 microF 590 microF
Capacitance Tolerance 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C652T250CE1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers