Cornell Dubilier Aluminum Electrolytic Capacitor 58000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS583U025R4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 58000UF, 25V, +75, -10%, SCREW; Capacitance:58000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.014ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 58000UF, 25V, +75, -10%, SCREW; Capacitance:58000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.014ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 58000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1214 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 58000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1214
Aluminum Electrolytic Capacitor 58000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1214
ALUMINUM ELECTROLYTIC CAPACITOR 58000UF, 25V, +75, -10%, SCREW; Capacitance:58000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.014ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 58000UF, 25V, +75, -10%, SCREW; Capacitance:58000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.014ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1214
Product Name Aluminum Electrolytic Capacitor 58000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 58000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C133U020AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
4 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details