Cornell Dubilier Aluminum Electrolytic Capacitor 580Uf, 400V, +50%, -10%, Screw; Capacitance Cornell Dubilier CGS581T400R5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 580UF, 400V, +50%, -10%, SCREW; Capacitance:580µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 580UF, 400V, +50%, -10%, SCREW; Capacitance:580µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 580Uf, 400V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 26H7767 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 580Uf, 400V, +50%, -10%, Screw; Capacitance Cornell Dubilier
26H7767
Aluminum Electrolytic Capacitor 580Uf, 400V, +50%, -10%, Screw; Capacitance Cornell Dubilier 26H7767
ALUMINUM ELECTROLYTIC CAPACITOR 580UF, 400V, +50%, -10%, SCREW; Capacitance:580µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 580UF, 400V, +50%, -10%, SCREW; Capacitance:580µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26H7767
Product Name Aluminum Electrolytic Capacitor 580Uf, 400V, +50%, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 580 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C243U040BH5B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers