Cornell Dubilier Aluminum Electrolytic Capacitor 580Uf, 350V, +50%, -10%, Screw; Capacitance Cornell Dubilier CGS581T350R5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 580UF, 350V, +50%, -10%, SCREW; Capacitance:580µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 580UF, 350V, +50%, -10%, SCREW; Capacitance:580µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 580Uf, 350V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 29H4009 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 580Uf, 350V, +50%, -10%, Screw; Capacitance Cornell Dubilier
29H4009
Aluminum Electrolytic Capacitor 580Uf, 350V, +50%, -10%, Screw; Capacitance Cornell Dubilier 29H4009
ALUMINUM ELECTROLYTIC CAPACITOR 580UF, 350V, +50%, -10%, SCREW; Capacitance:580µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 580UF, 350V, +50%, -10%, SCREW; Capacitance:580µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29H4009
Product Name Aluminum Electrolytic Capacitor 580Uf, 350V, +50%, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 580 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details