Cornell Dubilier Capacitor, Al Electrolytic;550uF;250VDC;-10%,+50%;Radial;1.375In.Dia.;3.6A;-40d CGS551T250R4C

Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities
Datasheet
Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al Electrolytic;550uF;250VDC;-10%,+50%;Radial;1.375In.Dia.;3.6A;-40d - 70186906 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;550uF;250VDC;-10%,+50%;Radial;1.375In.Dia.;3.6A;-40d
70186906
Capacitor, Al Electrolytic;550uF;250VDC;-10%,+50%;Radial;1.375In.Dia.;3.6A;-40d 70186906
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site
Aluminum Electrolytic Capacitor 550Uf, 250V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 69K8372 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 550Uf, 250V, +50%, -10%, Screw; Capacitance Cornell Dubilier
69K8372
Aluminum Electrolytic Capacitor 550Uf, 250V, +50%, -10%, Screw; Capacitance Cornell Dubilier 69K8372
ALUMINUM ELECTROLYTIC CAPACITOR 550UF, 250V, +50%, -10%, SCREW; Capacitance:550µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.098ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 550UF, 250V, +50%, -10%, SCREW; Capacitance:550µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.098ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70186906 69K8372
Product Name Capacitor, Al Electrolytic;550uF;250VDC;-10%,+50%;Radial;1.375In.Dia.;3.6A;-40d Aluminum Electrolytic Capacitor 550Uf, 250V, +50%, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw Terminal Screw
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 550 microF 550 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitor - 101462U025AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
3 suppliers