Cornell Dubilier Aluminum Electrolytic Capacitor 5300Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS532T450X5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 5300UF, 450V, +50%,-10%, SCREW; Capacitance:5300µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.028ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 5300UF, 450V, +50%,-10%, SCREW; Capacitance:5300µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.028ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 5300Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 62H1206 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 5300Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier
62H1206
Aluminum Electrolytic Capacitor 5300Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier 62H1206
ALUMINUM ELECTROLYTIC CAPACITOR 5300UF, 450V, +50%,-10%, SCREW; Capacitance:5300µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.028ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 5300UF, 450V, +50%,-10%, SCREW; Capacitance:5300µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.028ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1206
Product Name Aluminum Electrolytic Capacitor 5300Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 5300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C402T250CJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers