ALUMINUM ELECTROLYTIC CAPACITOR 5100UF, 40V, +75, -10%, SCREW; Capacitance:5100µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 70186932 | 69K1881 |
| Product Name | CAPACITOR;AL ELECTROLYTIC;CAP 5100UF;SCREW TERMINAL HIGH CAP.;VOL-RTG 40V | Aluminum Electrolytic Capacitor 5100Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw Terminal | Screw |
| Applications | General Purpose | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 5100 microF | 5100 microF |