Cornell Dubilier Aluminum Electrolytic Capacitor 49000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS493U040R5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 49000UF, 40V, +75, -10%, SCREW; Capacitance:49000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.013ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 49000UF, 40V, +75, -10%, SCREW; Capacitance:49000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.013ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 49000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1199 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 49000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1199
Aluminum Electrolytic Capacitor 49000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1199
ALUMINUM ELECTROLYTIC CAPACITOR 49000UF, 40V, +75, -10%, SCREW; Capacitance:49000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.013ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 49000UF, 40V, +75, -10%, SCREW; Capacitance:49000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.013ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1199
Product Name Aluminum Electrolytic Capacitor 49000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 49000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C303U100CE2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details