ALUMINUM ELECTROLYTIC CAPACITOR 4900UF, 50V, +75, -10%, SCREW; Capacitance:4900µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 07C9739 |
| Product Name | Aluminum Electrolytic Capacitor 4900Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| Features | Polarized |
| Capacitance Range | 4900 microF |