ALUMINUM ELECTROLYTIC CAPACITOR 4800UF, 75V, +75, -10%, SCREW; Capacitance:4800µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 69K1878 | 70186904 |
| Product Name | Aluminum Electrolytic Capacitor 4800Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier | Capacitor, Al;4800uF;High Cap. ComputerGrade;Screw;-10%,+75%;75WVDC;95SVDC |
| Configuration / Form Factor | Screw | Screw Terminal |
| Capacitance Type | Fixed | |
| Features | Polarized | |
| Capacitance Range | 4800 microF | 4800 microF |
| Capacitance Tolerance | 75 (+/- %) |