Cornell Dubilier Aluminum Electrolytic Capacitor 4800Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS482U075R3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4800UF, 75V, +75, -10%, SCREW; Capacitance:4800µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4800UF, 75V, +75, -10%, SCREW; Capacitance:4800µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4800Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1197 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4800Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1197
Aluminum Electrolytic Capacitor 4800Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1197
ALUMINUM ELECTROLYTIC CAPACITOR 4800UF, 75V, +75, -10%, SCREW; Capacitance:4800µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4800UF, 75V, +75, -10%, SCREW; Capacitance:4800µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1197
Product Name Aluminum Electrolytic Capacitor 4800Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Features Polarized
Capacitance Range 4800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers