Cornell Dubilier Aluminum Electrolytic Capacitor 4600Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS462T200X4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4600UF, 200V, +50%,-10%, SCREW; Capacitance:4600µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.047ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4600UF, 200V, +50%,-10%, SCREW; Capacitance:4600µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.047ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4600Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 90B8209 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4600Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
90B8209
Aluminum Electrolytic Capacitor 4600Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier 90B8209
ALUMINUM ELECTROLYTIC CAPACITOR 4600UF, 200V, +50%,-10%, SCREW; Capacitance:4600µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.047ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4600UF, 200V, +50%,-10%, SCREW; Capacitance:4600µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.047ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 90B8209
Product Name Aluminum Electrolytic Capacitor 4600Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 4600 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details