Cornell Dubilier Aluminum Electrolytic Capacitor 460Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier CGS461T500V2L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 460UF, 500V, +50%, -10%, SCREW; Capacitance:460µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.225ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 460UF, 500V, +50%, -10%, SCREW; Capacitance:460µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.225ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 460Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 62H1189 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 460Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier
62H1189
Aluminum Electrolytic Capacitor 460Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier 62H1189
ALUMINUM ELECTROLYTIC CAPACITOR 460UF, 500V, +50%, -10%, SCREW; Capacitance:460µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.225ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 460UF, 500V, +50%, -10%, SCREW; Capacitance:460µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.225ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1189
Product Name Aluminum Electrolytic Capacitor 460Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 460 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details