Cornell Dubilier Aluminum Electrolytic Capacitor 460Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier CGS461T450R3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 460UF, 450V, +50%, -10%, SCREW; Capacitance:460µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.221ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 460UF, 450V, +50%, -10%, SCREW; Capacitance:460µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.221ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 460Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 62H1188 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 460Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier
62H1188
Aluminum Electrolytic Capacitor 460Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier 62H1188
ALUMINUM ELECTROLYTIC CAPACITOR 460UF, 450V, +50%, -10%, SCREW; Capacitance:460µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.221ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 460UF, 450V, +50%, -10%, SCREW; Capacitance:460µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.221ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1188
Product Name Aluminum Electrolytic Capacitor 460Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 460 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details