Cornell Dubilier Aluminum Electrolytic Capacitor 44000Uf, 60V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS443U060X5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 44000UF, 60V, +75, -10%, SCREW; Capacitance:44000µF; Voltage(DC):60V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 44000UF, 60V, +75, -10%, SCREW; Capacitance:44000µF; Voltage(DC):60V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 44000Uf, 60V, +75, -10%, Screw; Capacitance Cornell Dubilier - 94C4393 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 44000Uf, 60V, +75, -10%, Screw; Capacitance Cornell Dubilier
94C4393
Aluminum Electrolytic Capacitor 44000Uf, 60V, +75, -10%, Screw; Capacitance Cornell Dubilier 94C4393
ALUMINUM ELECTROLYTIC CAPACITOR 44000UF, 60V, +75, -10%, SCREW; Capacitance:44000µF; Voltage(DC):60V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 44000UF, 60V, +75, -10%, SCREW; Capacitance:44000µF; Voltage(DC):60V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94C4393
Product Name Aluminum Electrolytic Capacitor 44000Uf, 60V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 44000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 101C562U100CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers