Cornell Dubilier Aluminum Electrolytic Capacitor 4400Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS442U035R2C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4400UF, 35V, +75, -10%, SCREW; Capacitance:4400µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4400UF, 35V, +75, -10%, SCREW; Capacitance:4400µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4400Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1181 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4400Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1181
Aluminum Electrolytic Capacitor 4400Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1181
ALUMINUM ELECTROLYTIC CAPACITOR 4400UF, 35V, +75, -10%, SCREW; Capacitance:4400µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4400UF, 35V, +75, -10%, SCREW; Capacitance:4400µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1181
Product Name Aluminum Electrolytic Capacitor 4400Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Features Polarized
Capacitance Range 4400 microF
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details