Cornell Dubilier Aluminum Electrolytic Capacitor 43000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS433U025X4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 43000UF, 25V, +75, -10%, SCREW; Capacitance:43000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.021ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 43000UF, 25V, +75, -10%, SCREW; Capacitance:43000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.021ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 43000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier - 69K1871 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 43000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier
69K1871
Aluminum Electrolytic Capacitor 43000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier 69K1871
ALUMINUM ELECTROLYTIC CAPACITOR 43000UF, 25V, +75, -10%, SCREW; Capacitance:43000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.021ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 43000UF, 25V, +75, -10%, SCREW; Capacitance:43000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.021ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 69K1871
Product Name Aluminum Electrolytic Capacitor 43000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 43000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C153U050BF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers