ALUMINUM ELECTROLYTIC CAPACITOR 43000UF, 10V, +75, -10%, SCREW; Capacitance:43000µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 62H1177 |
| Product Name | Aluminum Electrolytic Capacitor 43000Uf, 10V, +75, -10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 43000 microF |