Cornell Dubilier Aluminum Electrolytic Capacitor 40000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS403U040X4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 40000UF, 40V, +75, -10%, SCREW; Capacitance:40000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.01ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 40000UF, 40V, +75, -10%, SCREW; Capacitance:40000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.01ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 40000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier - 69K1865 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 40000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier
69K1865
Aluminum Electrolytic Capacitor 40000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier 69K1865
ALUMINUM ELECTROLYTIC CAPACITOR 40000UF, 40V, +75, -10%, SCREW; Capacitance:40000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.01ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 40000UF, 40V, +75, -10%, SCREW; Capacitance:40000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.01ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 69K1865
Product Name Aluminum Electrolytic Capacitor 40000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 40000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C123U100EC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details