Cornell Dubilier Capacitor, Al;40000uF;High Cap. Computer Grade;Screw;-10%,+75%;40WVDC;50SVDC CGS403U040W4C

Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities
Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al;40000uF;High Cap. Computer Grade;Screw;-10%,+75%;40WVDC;50SVDC - 70186910 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;40000uF;High Cap. Computer Grade;Screw;-10%,+75%;40WVDC;50SVDC
70186910
Capacitor, Al;40000uF;High Cap. Computer Grade;Screw;-10%,+75%;40WVDC;50SVDC 70186910
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site
Aluminum Electrolytic Capacitor 40000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier - 69K1864 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 40000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier
69K1864
Aluminum Electrolytic Capacitor 40000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier 69K1864
ALUMINUM ELECTROLYTIC CAPACITOR 40000UF, 40V, +75, -10%, SCREW; Capacitance:40000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.01ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 40000UF, 40V, +75, -10%, SCREW; Capacitance:40000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.01ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70186910 69K1864
Product Name Capacitor, Al;40000uF;High Cap. Computer Grade;Screw;-10%,+75%;40WVDC;50SVDC Aluminum Electrolytic Capacitor 40000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw Terminal Screw
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 40000 microF 40000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details