Cornell Dubilier Aluminum Electrolytic Capacitor 40000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS403U040V3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 40000UF, 40V, +75, -10%, SCREW; Capacitance:40000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.014ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 40000UF, 40V, +75, -10%, SCREW; Capacitance:40000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.014ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 40000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier - 90B8302 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 40000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier
90B8302
Aluminum Electrolytic Capacitor 40000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier 90B8302
ALUMINUM ELECTROLYTIC CAPACITOR 40000UF, 40V, +75, -10%, SCREW; Capacitance:40000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.014ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 40000UF, 40V, +75, -10%, SCREW; Capacitance:40000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.014ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 90B8302
Product Name Aluminum Electrolytic Capacitor 40000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 40000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details