Cornell Dubilier Aluminum Electrolytic Capacitor 3800Uf, 300V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS382T300V5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 3800UF, 300V, +50%,-10%, SCREW; Capacitance:3800µF; Voltage(DC):300V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.03ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 3800UF, 300V, +50%,-10%, SCREW; Capacitance:3800µF; Voltage(DC):300V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.03ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 3800Uf, 300V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 62H1163 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3800Uf, 300V, +50%,-10%, Screw; Capacitance Cornell Dubilier
62H1163
Aluminum Electrolytic Capacitor 3800Uf, 300V, +50%,-10%, Screw; Capacitance Cornell Dubilier 62H1163
ALUMINUM ELECTROLYTIC CAPACITOR 3800UF, 300V, +50%,-10%, SCREW; Capacitance:3800µF; Voltage(DC):300V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.03ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3800UF, 300V, +50%,-10%, SCREW; Capacitance:3800µF; Voltage(DC):300V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.03ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1163
Product Name Aluminum Electrolytic Capacitor 3800Uf, 300V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers