Cornell Dubilier Capacitor, Al;380uF;High Cap. Computer Grade;Screw;-10%,+50%;350WVDC;400SVDC CGS381T350R4C

Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities
Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al;380uF;High Cap. Computer Grade;Screw;-10%,+50%;350WVDC;400SVDC - 70186954 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;380uF;High Cap. Computer Grade;Screw;-10%,+50%;350WVDC;400SVDC
70186954
Capacitor, Al;380uF;High Cap. Computer Grade;Screw;-10%,+50%;350WVDC;400SVDC 70186954
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site
Aluminum Electrolytic Capacitor 380Uf, 350V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 07C9729 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 380Uf, 350V, +50%, -10%, Screw; Capacitance Cornell Dubilier
07C9729
Aluminum Electrolytic Capacitor 380Uf, 350V, +50%, -10%, Screw; Capacitance Cornell Dubilier 07C9729
ALUMINUM ELECTROLYTIC CAPACITOR 380UF, 350V, +50%, -10%, SCREW; Capacitance:380µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.318ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 380UF, 350V, +50%, -10%, SCREW; Capacitance:380µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.318ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70186954 07C9729
Product Name Capacitor, Al;380uF;High Cap. Computer Grade;Screw;-10%,+50%;350WVDC;400SVDC Aluminum Electrolytic Capacitor 380Uf, 350V, +50%, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw Terminal Screw
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 380 microF 380 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101472U075BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details